Vishay Intertechnology, Inc. 5W,6.8K,5%,BULK CPCP106K800JB31

Description
5W,6.8K,5%,BULK
Request a Quote Datasheet
Description
5W,6.8K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,6.8K,5%,BULK - CPCP106K800JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,6.8K,5%,BULK
CPCP106K800JB31
5W,6.8K,5%,BULK CPCP106K800JB31
5W,6.8K,5%,BULK

5W,6.8K,5%,BULK

Supplier's Site
Through Hole Resistors - CPCP106K800JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP106K800JB31-ND
Through Hole Resistors CPCP106K800JB31-ND
6.8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP106K800JB31 CPCP106K800JB31-ND
Product Name 5W,6.8K,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers