Vishay Intertechnology, Inc. Through Hole Resistors CPCP106K800FB32

Description
6.8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP106K800FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP106K800FB32-ND
Through Hole Resistors CPCP106K800FB32-ND
6.8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP106K800FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP106K800FB32
Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP106K800FB32
Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP106K800FB32-ND CPCP106K800FB32
Product Name Through Hole Resistors Res Wirewound 6.8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers