Vishay Intertechnology, Inc. Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP106K200JB32

Description
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP106K200JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP106K200JB32
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP106K200JB32
Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP106K200JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP106K200JB32-ND
Through Hole Resistors CPCP106K200JB32-ND
6.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP106K200JB32 CPCP106K200JB32-ND
Product Name Res Wirewound 6.2K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details