Vishay Intertechnology, Inc. Through Hole Resistors CPCP10600R0JB31

Description
600 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
600 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10600R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10600R0JB31-ND
Through Hole Resistors CPCP10600R0JB31-ND
600 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

600 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10600R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10600R0JB31
Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10600R0JB31
Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP10600R0JB31-ND CPCP10600R0JB31
Product Name Through Hole Resistors Res Wirewound 600 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details