Vishay Intertechnology, Inc. Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP105K000JB32

Description
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP105K000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP105K000JB32
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP105K000JB32
Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP105K000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP105K000JB32-ND
Through Hole Resistors CPCP105K000JB32-ND
5 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP105K000JB32 CPCP105K000JB32-ND
Product Name Res Wirewound 5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details