Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1050R00JB32

Description
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1050R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1050R00JB32
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1050R00JB32
Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1050R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1050R00JB32-ND
Through Hole Resistors CPCP1050R00JB32-ND
50 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

50 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1050R00JB32 CPCP1050R00JB32-ND
Product Name Res Wirewound 50 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details