Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700JB32

Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP104R700JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP104R700JB32
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700JB32
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP104R700JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104R700JB32-ND
Through Hole Resistors CPCP104R700JB32-ND
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP104R700JB32 CPCP104R700JB32-ND
Product Name Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details