Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R000KB321

Description
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP104R000KB321 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP104R000KB321
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R000KB321
Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP104R000KB321-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104R000KB321-ND
Through Hole Resistors CPCP104R000KB321-ND
4 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

4 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP104R000KB321 CPCP104R000KB321-ND
Product Name Res Wirewound 4 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details