Vishay Intertechnology, Inc. Through Hole Resistors CPCP104K300JB32

Description
4.3 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.3 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP104K300JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104K300JB32-ND
Through Hole Resistors CPCP104K300JB32-ND
4.3 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP104K300JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP104K300JB32
Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP104K300JB32
Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP104K300JB32-ND CPCP104K300JB32
Product Name Through Hole Resistors Res Wirewound 4.3K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details