Vishay Intertechnology, Inc. Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1047R50FB31

Description
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1047R50FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1047R50FB31
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1047R50FB31
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1047R50FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1047R50FB31-ND
Through Hole Resistors CPCP1047R50FB31-ND
47.5 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47.5 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1047R50FB31 CPCP1047R50FB31-ND
Product Name Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers