Vishay Intertechnology, Inc. Through Hole Resistors CPCP1047R00JB32

Description
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP1047R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1047R00JB32-ND
Through Hole Resistors CPCP1047R00JB32-ND
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1047R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1047R00JB32
Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1047R00JB32
Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP1047R00JB32-ND CPCP1047R00JB32
Product Name Through Hole Resistors Res Wirewound 47 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers