Vishay Intertechnology, Inc. 5W,47,5%,BULK CPCP1047R00JB31

Description
5W,47,5%,BULK
Request a Quote Datasheet
Description
5W,47,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,47,5%,BULK - CPCP1047R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,47,5%,BULK
CPCP1047R00JB31
5W,47,5%,BULK CPCP1047R00JB31
5W,47,5%,BULK

5W,47,5%,BULK

Supplier's Site
Through Hole Resistors - CPCP1047R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1047R00JB31-ND
Through Hole Resistors CPCP1047R00JB31-ND
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1047R00JB31 CPCP1047R00JB31-ND
Product Name 5W,47,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158345P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 22 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details