Vishay Intertechnology, Inc. Through Hole Resistors CPCP103R000FB311

Description
3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP103R000FB311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103R000FB311-ND
Through Hole Resistors CPCP103R000FB311-ND
3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP103R000FB311 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP103R000FB311
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP103R000FB311
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP103R000FB311-ND CPCP103R000FB311
Product Name Through Hole Resistors Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details