Vishay Intertechnology, Inc. Through Hole Resistors CPCP103K600JB32

Description
3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP103K600JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103K600JB32-ND
Through Hole Resistors CPCP103K600JB32-ND
3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk - CPCP103K600JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk
CPCP103K600JB32
Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk CPCP103K600JB32
Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP103K600JB32-ND CPCP103K600JB32
Product Name Through Hole Resistors Res Wirewound 3.6K Ohm 5% 10W RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers