Vishay Intertechnology, Inc. Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP103K600JB31

Description
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP103K600JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP103K600JB31
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP103K600JB31
Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP103K600JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103K600JB31-ND
Through Hole Resistors CPCP103K600JB31-ND
3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP103K600JB31 CPCP103K600JB31-ND
Product Name Res Wirewound 3.6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details