Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1039R00FB31

Description
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1039R00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1039R00FB31
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1039R00FB31
Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1039R00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1039R00FB31-ND
Through Hole Resistors CPCP1039R00FB31-ND
39 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1039R00FB31 CPCP1039R00FB31-ND
Product Name Res Wirewound 39 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers