Vishay Intertechnology, Inc. Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP102K700JB31

Description
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP102K700JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP102K700JB31
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP102K700JB31
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP102K700JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP102K700JB31-ND
Through Hole Resistors CPCP102K700JB31-ND
2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP102K700JB31 CPCP102K700JB31-ND
Product Name Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers