2.4 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP102K400JB31-ND | CPCP102K400JB31 |
| Product Name | Through Hole Resistors | Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |