Vishay Intertechnology, Inc. Wirewound Resistors 2.2K Ohm 5% 10W CPCP102K200JE32

Description
Wirewound Resistors 2.2K Ohm 5% 10W
Request a Quote Datasheet
Description
Wirewound Resistors 2.2K Ohm 5% 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2.2K Ohm 5% 10W - CPCP102K200JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2.2K Ohm 5% 10W
CPCP102K200JE32
Wirewound Resistors 2.2K Ohm 5% 10W CPCP102K200JE32
Wirewound Resistors 2.2K Ohm 5% 10W

Wirewound Resistors 2.2K Ohm 5% 10W

Supplier's Site
Through Hole Resistors - CPCP102K200JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP102K200JE32-ND
Through Hole Resistors CPCP102K200JE32-ND
2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP102K200JE32 CPCP102K200JE32-ND
Product Name Wirewound Resistors 2.2K Ohm 5% 10W Through Hole Resistors
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details