Vishay Intertechnology, Inc. Wirewound Resistors - CPCP1020R00JE31

Description
Wirewound Resistors - Through Hole 20ohms 5% 10watt Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 20ohms 5% 10watt Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCP1020R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCP1020R00JE31
Wirewound Resistors - CPCP1020R00JE31
Wirewound Resistors - Through Hole 20ohms 5% 10watt Learn More

Wirewound Resistors - Through Hole 20ohms 5% 10watt Learn More

Supplier's Site
Through Hole Resistors - CPCP1020R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1020R00JE31-ND
Through Hole Resistors CPCP1020R00JE31-ND
20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
20 OHM 10W Resistor - 53-CPCP1020R00JE31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 10W Resistor
53-CPCP1020R00JE31
20 OHM 10W Resistor 53-CPCP1020R00JE31
RES 20 OHM 10W 5% RADIAL Product overview: CPCP1020R00JE31 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCP1020R00JE31 can be used for catalog matching and distributor lookup.

RES 20 OHM 10W 5% RADIAL Product overview: CPCP1020R00JE31 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCP1020R00JE31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 32561022 - Radwell International
Willingboro, NJ, United States
Resistor
32561022
Resistor 32561022
WIREWOUND RESISTORS, RADIAL, 20 OHMS, 5%, 10W, CEMENT, 12.5X12X16 7.37LS. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS, RADIAL, 20 OHMS, 5%, 10W, CEMENT, 12.5X12X16 7.37LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CPCP1020R00JE31 CPCP1020R00JE31-ND 53-CPCP1020R00JE31 32561022
Product Name Wirewound Resistors - Through Hole Resistors 20 OHM 10W Resistor Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Radial
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details