Vishay Intertechnology, Inc. Through Hole Resistors CPCP1020R00JB32

Description
20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP1020R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1020R00JB32-ND
Through Hole Resistors CPCP1020R00JB32-ND
20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1020R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1020R00JB32
Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1020R00JB32
Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP1020R00JB32-ND CPCP1020R00JB32
Product Name Through Hole Resistors Res Wirewound 20 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details