Vishay Intertechnology, Inc. Through Hole Resistors CPCP101R250FB31

Description
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP101R250FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101R250FB31-ND
Through Hole Resistors CPCP101R250FB31-ND
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP101R250FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP101R250FB31
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R250FB31
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP101R250FB31-ND CPCP101R250FB31
Product Name Through Hole Resistors Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers