Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000JB31

Description
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP101R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP101R000JB31
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000JB31
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101R000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101R000JB31-ND
Through Hole Resistors CPCP101R000JB31-ND
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101R000JB31 CPCP101R000JB31-ND
Product Name Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details