Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000FE32

Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP101R000FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP101R000FE32
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000FE32
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101R000FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101R000FE32-ND
Through Hole Resistors CPCP101R000FE32-ND
1 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101R000FE32 CPCP101R000FE32-ND
Product Name Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details