Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000FB31

Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP101R000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP101R000FB31
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R000FB31
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101R000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101R000FB31-ND
Through Hole Resistors CPCP101R000FB31-ND
1 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101R000FB31 CPCP101R000FB31-ND
Product Name Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details