Vishay Intertechnology, Inc. Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K650FB31

Description
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP101K650FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP101K650FB31
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K650FB31
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101K650FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101K650FB31-ND
Through Hole Resistors CPCP101K650FB31-ND
1.65 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.65 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101K650FB31 CPCP101K650FB31-ND
Product Name Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers