Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K500JB31

Description
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP101K500JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP101K500JB31
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K500JB31
Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101K500JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101K500JB31-ND
Through Hole Resistors CPCP101K500JB31-ND
1.5 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101K500JB31 CPCP101K500JB31-ND
Product Name Res Wirewound 1.5K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details