Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk CPCP101K000JB31

Description
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk - CPCP101K000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk
CPCP101K000JB31
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk CPCP101K000JB31
Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101K000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101K000JB31-ND
Through Hole Resistors CPCP101K000JB31-ND
1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101K000JB31 CPCP101K000JB31-ND
Product Name Res Wirewound 1K Ohm 5% 10W RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details