Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1018R00KB32

Description
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1018R00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1018R00KB32
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1018R00KB32
Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1018R00KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1018R00KB32-ND
Through Hole Resistors CPCP1018R00KB32-ND
18 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1018R00KB32 CPCP1018R00KB32-ND
Product Name Res Wirewound 18 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details