Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1015R00FB32

Description
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1015R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1015R00FB32
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1015R00FB32
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1015R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1015R00FB32-ND
Through Hole Resistors CPCP1015R00FB32-ND
15 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1015R00FB32 CPCP1015R00FB32-ND
Product Name Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details