Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1012R00JB32

Description
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1012R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1012R00JB32
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1012R00JB32
Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1012R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1012R00JB32-ND
Through Hole Resistors CPCP1012R00JB32-ND
12 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1012R00JB32 CPCP1012R00JB32-ND
Product Name Res Wirewound 12 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details