Vishay Intertechnology, Inc. Through Hole Resistors CPCP1012R00FB32

Description
12 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP1012R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1012R00FB32-ND
Through Hole Resistors CPCP1012R00FB32-ND
12 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1012R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1012R00FB32
Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1012R00FB32
Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP1012R00FB32-ND CPCP1012R00FB32
Product Name Through Hole Resistors Res Wirewound 12 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details