Wirewound Resistors - Through Hole 10ohms 10%
10 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP1010R00KB32 | CPCP1010R00KB32-ND |
| Product Name | Wirewound Resistors - | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Resistance Range | 10 ohms | 10 ohms |
| Tolerance | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |