Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00KB31

Description
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1010R00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1010R00KB31
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00KB31
Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1010R00KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1010R00KB31-ND
Through Hole Resistors CPCP1010R00KB31-ND
10 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP1010R00KB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP1010R00KB31
Through Hole Resistors CPCP1010R00KB31
RES 10 OHM 10W 10% RADIAL

RES 10 OHM 10W 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP1010R00KB31 CPCP1010R00KB31-ND CPCP1010R00KB31
Product Name Res Wirewound 10 Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers