Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00JB311

Description
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1010R00JB311 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1010R00JB311
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00JB311
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1010R00JB311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1010R00JB311-ND
Through Hole Resistors CPCP1010R00JB311-ND
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1010R00JB311 CPCP1010R00JB311-ND
Product Name Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details