Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10100R0JE32

Description
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10100R0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10100R0JE32
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10100R0JE32
Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10100R0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10100R0JE32-ND
Through Hole Resistors CPCP10100R0JE32-ND
100 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor - 88657262 - Radwell International
Willingboro, NJ, United States
Resistor
88657262
Resistor 88657262
RESISTOR, RADIAL, WIREWOUND CEMENT, 100 OHMS, 5%, 10W, 16X12X35 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, WIREWOUND CEMENT, 100 OHMS, 5%, 10W, 16X12X35 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCP10100R0JE32 CPCP10100R0JE32-ND 88657262
Product Name Res Wirewound 100 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details