Vishay Intertechnology, Inc. Wirewound Resistors - CPCP10 8.2K 5

Description
Wirewound Resistors - Through Hole 8.2Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 8.2Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCP10 8.2K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCP10 8.2K 5
Wirewound Resistors - CPCP10 8.2K 5
Wirewound Resistors - Through Hole 8.2Kohms 5% 10watt

Wirewound Resistors - Through Hole 8.2Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCP10 8.2K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details