Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CPCP10 2.2K 5

Description
Vishay/DaleWirewound Resistors - Through Hole 2.2Kohms 5% 10watt
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 2.2Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CPCP10 2.2K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CPCP10 2.2K 5
Vishay/DaleWirewound Resistors - CPCP10 2.2K 5
Vishay/DaleWirewound Resistors - Through Hole 2.2Kohms 5% 10watt

Vishay/DaleWirewound Resistors - Through Hole 2.2Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCP10 2.2K 5
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers