Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R5000FB31

Description
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R5000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R5000FB31
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R5000FB31
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R5000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R5000FB31-ND
Through Hole Resistors CPCP05R5000FB31-ND
500 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

500 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R5000FB31 CPCP05R5000FB31-ND
Product Name Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1018KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details