Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R2700JE31

Description
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R2700JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2700JE31-ND
Through Hole Resistors CPCP05R2700JE31-ND
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05R2700JE31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05R2700JE31
Through Hole Resistors CPCP05R2700JE31
RES 0.27 OHM 5W 5% RADIAL

RES 0.27 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPCP05R2700JE31-ND CPCP05R2700JE31
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details