Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R2500JE32

Description
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R2500JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2500JE32-ND
Through Hole Resistors CPCP05R2500JE32-ND
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2500JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2500JE32
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2500JE32
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05R2500JE32-ND CPCP05R2500JE32
Product Name Through Hole Resistors Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details