Res Wirewound 240m Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
240 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RES 0.24 OHM 5W 5% RADIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPCP05R2400JB31 | CPCP05R2400JB31-ND | CPCP05R2400JB31 |
| Product Name | Res Wirewound 240m Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 90 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts | 5 watts |