Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R2000JE31

Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R2000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2000JE31-ND
Through Hole Resistors CPCP05R2000JE31-ND
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2000JE31
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000JE31
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R2000JE31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05R2000JE31
Through Hole Resistors CPCP05R2000JE31
RES 0.2 OHM 5W 5% RADIAL

RES 0.2 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05R2000JE31-ND CPCP05R2000JE31 CPCP05R2000JE31
Product Name Through Hole Resistors Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial ThroughHole ThroughHole
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details