Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R2000JB31

Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R2000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2000JB31-ND
Through Hole Resistors CPCP05R2000JB31-ND
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2000JB31
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000JB31
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R2000JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05R2000JB31
Through Hole Resistors CPCP05R2000JB31
RES 0.2 OHM 5W 5% RADIAL

RES 0.2 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05R2000JB31-ND CPCP05R2000JB31 CPCP05R2000JB31
Product Name Through Hole Resistors Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial ThroughHole ThroughHole
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers