Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000FB32

Description
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2000FB32
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000FB32
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R2000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2000FB32-ND
Through Hole Resistors CPCP05R2000FB32-ND
200 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R2000FB32 CPCP05R2000FB32-ND
Product Name Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers