Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000FB31

Description
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2000FB31
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2000FB31
Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R2000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2000FB31-ND
Through Hole Resistors CPCP05R2000FB31-ND
200 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R2000FB31 CPCP05R2000FB31-ND
Product Name Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details