Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1500JB32

Description
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R1500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R1500JB32
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1500JB32
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R1500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R1500JB32-ND
Through Hole Resistors CPCP05R1500JB32-ND
150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R1500JB32 CPCP05R1500JB32-ND
Product Name Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details