100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 100m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP05R1000JB32-ND | CPCP05R1000JB32 |
| Product Name | Through Hole Resistors | Res Wirewound 100m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 0.1000 ohms |