Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R1000FE32

Description
100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R1000FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R1000FE32-ND
Through Hole Resistors CPCP05R1000FE32-ND
100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R1000FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R1000FE32
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1000FE32
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05R1000FE32-ND CPCP05R1000FE32
Product Name Through Hole Resistors Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details