Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1000FB31

Description
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R1000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R1000FB31
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1000FB31
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R1000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R1000FB31-ND
Through Hole Resistors CPCP05R1000FB31-ND
100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R1000FB31 CPCP05R1000FB31-ND
Product Name Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers